Contour360º Standard Length Ball End Mill 2 Flute NC62017

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length Ball End Mill 2 Flute - NC62017 - Contour360º
Cornish, ME, USA
Standard Length Ball End Mill 2 Flute
NC62017
Standard Length Ball End Mill 2 Flute NC62017
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC62017
Product Name Standard Length Ball End Mill 2 Flute
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 382002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Shank 0.125 inch (3.2 mm)
OAL 1.50 inch (38 mm)
View Details
ALUMA-FLO 3 Flute - NC43L74 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details
Long Range Back Draft Cutters - LRBD-31-6.0-T - Precision Components
Specs
OAL 9.00 inch (229 mm)
Edges Inserts
View Details