Contour360º Standard Length End Mills Corner Radius NC44132A

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length End Mills Corner Radius - NC44132A - Contour360º
Cornish, ME, USA
Standard Length End Mills Corner Radius
NC44132A
Standard Length End Mills Corner Radius NC44132A
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC44132A
Product Name Standard Length End Mills Corner Radius
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 1368074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.118 to 0.472 inch (3.0 to 12.0 mm)
Flutes / Edges 2
View Details
Stub Length End Mill 4 Flute - NC14034A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details