Contour360º Standard Length End Mills Corner Radius NC44130T

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length End Mills Corner Radius - NC44130T - Contour360º
Cornish, ME, USA
Standard Length End Mills Corner Radius
NC44130T
Standard Length End Mills Corner Radius NC44130T
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC44130T
Product Name Standard Length End Mills Corner Radius
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13003TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details