Contour360º Standard Length End Mills Corner Radius NC44116

Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet
Description
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Length End Mills Corner Radius - NC44116 - Contour360º
Cornish, ME, USA
Standard Length End Mills Corner Radius
NC44116
Standard Length End Mills Corner Radius NC44116
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills.

Datasheet

Technical Specifications

  Contour360º
Product Category Milling Cutters
Product Number NC44116
Product Name Standard Length End Mills Corner Radius
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Parting and Grooving Milling Tools - CoroMill 327 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Face Mill; Thread Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details