Contour Energy Systems Lithium Double Cylindrical, Keyed Battery CRV3

Description
When Performance Matters Contour Energy Systems next-generation product family features its patented Fluorinetic technology. Available in coin cell and cylindraical form factors, these batteries rival the performance of the word's leading bands. Next-Generation Performance Power Density Energy Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering extended shelf life Extended operating temperature range Applications Batteries for metting a wide range of industrial and consumer applications, including: RFID sensing and monitoring chips and devices Automotive and aviation tire pressure monitoring systems Hand held portable consumer electronics device Health care equipment including glucose monitoring systems, drug discpensing systems, and bone growth stimulators LED lighting systems and flashlights Calculators Keyless entry systems Small battery packs Cameras and light meters Construction laser levels Toys And more
Datasheet
Description
When Performance Matters Contour Energy Systems next-generation product family features its patented Fluorinetic technology. Available in coin cell and cylindraical form factors, these batteries rival the performance of the word's leading bands. Next-Generation Performance Power Density Energy Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering extended shelf life Extended operating temperature range Applications Batteries for metting a wide range of industrial and consumer applications, including: RFID sensing and monitoring chips and devices Automotive and aviation tire pressure monitoring systems Hand held portable consumer electronics device Health care equipment including glucose monitoring systems, drug discpensing systems, and bone growth stimulators LED lighting systems and flashlights Calculators Keyless entry systems Small battery packs Cameras and light meters Construction laser levels Toys And more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Double Cylindrical, Keyed Battery - CRV3 - Contour Energy Systems
Azusa, CA, USA
Lithium Double Cylindrical, Keyed Battery
CRV3
Lithium Double Cylindrical, Keyed Battery CRV3
When Performance Matters Contour Energy Systems next-generation product family features its patented Fluorinetic technology. Available in coin cell and cylindraical form factors, these batteries rival the performance of the word's leading bands. Next-Generation Performance Power Density Energy Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge delivering extended shelf life Extended operating temperature range Applications Batteries for metting a wide range of industrial and consumer applications, including: RFID sensing and monitoring chips and devices Automotive and aviation tire pressure monitoring systems Hand held portable consumer electronics device Health care equipment including glucose monitoring systems, drug discpensing systems, and bone growth stimulators LED lighting systems and flashlights Calculators Keyless entry systems Small battery packs Cameras and light meters Construction laser levels Toys And more

When Performance Matters

Contour Energy Systems next-generation product family features its patented Fluorinetic technology. Available in coin cell and cylindraical form factors, these batteries rival the performance of the word's leading bands.

Next-Generation Performance

  • Power Density
  • Energy Density
  • Longevity
  • Durability
  • Service Life

Advantages
Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages.

  • Significantly longer battery life
  • Superior gravimetric and volumetric energy density
  • Extremely low self-discharge delivering extended shelf life
  • Extended operating temperature range

Applications
Batteries for metting a wide range of industrial and consumer applications, including:

  • RFID sensing and monitoring chips and devices
  • Automotive and aviation tire pressure monitoring systems
  • Hand held portable consumer electronics device
  • Health care equipment including glucose monitoring systems, drug discpensing systems, and bone growth stimulators
  • LED lighting systems and flashlights
  • Calculators
  • Keyless entry systems
  • Small battery packs
  • Cameras and light meters
  • Construction laser levels
  • Toys
  • And more
Supplier's Site Datasheet

Technical Specifications

  Contour Energy Systems
Product Category Batteries
Product Number CRV3
Product Name Lithium Double Cylindrical, Keyed Battery
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details