ContiTech AG Transmission Speed Sensor

Description
For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to observing legal exhaust gas levels, this also ensures optimization of the engine performance, a reduction in fuel consumption and improved running smoothness. Benefits and Features High accuracy/repeatabili ty Wide air gap, temperature and operating voltage ranges Integrated connector (3 wires or 2 wires) or cable version High reliability Technical Data Temperature range -40º ...+150ºC Period accuracy 1% typical (target dependant) Air gap range 0.3..1.9 mm Speed range 0Hz ... 12000 kHz Supply voltage 5...16 volts Output signal 7/14 mA (2 wires) or voltage open drain Endurance Liquid to liquid thermal shocks Direction Detectionpw 30 / 60 120 µs
Description
For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to observing legal exhaust gas levels, this also ensures optimization of the engine performance, a reduction in fuel consumption and improved running smoothness. Benefits and Features High accuracy/repeatabili ty Wide air gap, temperature and operating voltage ranges Integrated connector (3 wires or 2 wires) or cable version High reliability Technical Data Temperature range -40º ...+150ºC Period accuracy 1% typical (target dependant) Air gap range 0.3..1.9 mm Speed range 0Hz ... 12000 kHz Supply voltage 5...16 volts Output signal 7/14 mA (2 wires) or voltage open drain Endurance Liquid to liquid thermal shocks Direction Detectionpw 30 / 60 120 µs

Suppliers

Company
Product
Description
Supplier Links
Transmission Speed Sensor -  - ContiTech AG
Hanover, Germany
Transmission Speed Sensor
Transmission Speed Sensor
For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to observing legal exhaust gas levels, this also ensures optimization of the engine performance, a reduction in fuel consumption and improved running smoothness. Benefits and Features High accuracy/repeatabili ty Wide air gap, temperature and operating voltage ranges Integrated connector (3 wires or 2 wires) or cable version High reliability Technical Data Temperature range -40º ...+150ºC Period accuracy 1% typical (target dependant) Air gap range 0.3..1.9 mm Speed range 0Hz ... 12000 kHz Supply voltage 5...16 volts Output signal 7/14 mA (2 wires) or voltage open drain Endurance Liquid to liquid thermal shocks Direction Detectionpw 30 / 60 120 µs

For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In addition to observing legal exhaust gas levels, this also ensures optimization of the engine performance, a reduction in fuel consumption and improved running smoothness.

Benefits and Features

  • High accuracy/repeatability
  • Wide air gap, temperature and operating voltage ranges
  • Integrated connector (3 wires or 2 wires) or cable version
  • High reliability

Technical Data

  • Temperature range -40º ...+150ºC
  • Period accuracy 1% typical (target dependant)
  • Air gap range 0.3..1.9 mm
  • Speed range 0Hz ... 12000 kHz
  • Supply voltage 5...16 volts
  • Output signal 7/14 mA (2 wires) or voltage open drain
  • Endurance Liquid to liquid thermal shocks
  • Direction Detectionpw 30 / 60 120 µs
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Speed Sensors
Product Name Transmission Speed Sensor
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
3-Wire Digital Peak Detector - ATS468LSGTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details