Continental ScientificPass-Thru Solid Door Dual TempS3RRF-SS-PT
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporators
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost on Freezer Systems
Automatic Interior Lighting
Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
For Use In Cleanrooms
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporators
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost on Freezer Systems
Automatic Interior Lighting
Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporators
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost on Freezer Systems
Automatic Interior Lighting
Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporators
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost on Freezer Systems
Automatic Interior Lighting
Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C