Continental Scientific Pass-Thru Solid Door Dual Temp S3RRF-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Pass-Thru Solid Door Dual Temp
S3RRF-PT
Pass-Thru Solid Door Dual Temp S3RRF-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporators
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost on Freezer Systems
  • Automatic Interior Lighting
  • Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
  • Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S3RRF-PT
Product Name Pass-Thru Solid Door Dual Temp
Unlock Full Specs
to access all available technical data

Similar Products

V Series Ultra Low Temperature Freezers - V-9-105-105 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 47 inch (1194 mm)
View Details
Cryostat -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
View Details