Continental Scientific Pass-Thru Solid Door Dual Temp S3RFF-SS-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Pass-Thru Solid Door Dual Temp - S3RFF-SS-PT - Continental Scientific
Bensalem, PA, USA
Pass-Thru Solid Door Dual Temp
S3RFF-SS-PT
Pass-Thru Solid Door Dual Temp S3RFF-SS-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome-Plated Flow Line Handles
  • Self-Closing Doors
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Double-Pane, Tempered Sliding Glass Doors w/Lock
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gaskets
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S3RFF-SS-PT
Product Name Pass-Thru Solid Door Dual Temp
Configuration Freezer and Refrigerator Combo
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Chamber Capacity 68 cubic feet (1926 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Dilution Refrigerator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -273 C (-460 F)
View Details
T Series Ultra Low Temperature Freezers - T-25-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 64 inch (1626 mm)
View Details
ambient air cooling system, tna cryo-jet 5 - CJ-3236-B - TNA Solutions Pty. Ltd.
Specs
Configuration Refrigerator
Height 25.98 inch (660 mm)
Width 36.02 inch (915 mm)
View Details