Continental ScientificPass-Thru Glass Door RefrigeratorS3R-SA-GD-PT
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Double-Pane, Tempered Hinged Glass Door
Fluorescent Interior Lighting
Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
For Use In Cleanrooms
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Double-Pane, Tempered Hinged Glass Door
Fluorescent Interior Lighting
Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Double-Pane, Tempered Hinged Glass Door
Fluorescent Interior Lighting
Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Cam-Action Lift-Off Hinges
Self-Closing Doors
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Double-Pane, Tempered Hinged Glass Door
Fluorescent Interior Lighting
Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C