Continental Scientific Low-Temp Glass Door Freezer S3F-LT-GD

Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Low-Temp Glass Door Freezer
S3F-LT-GD
Low-Temp Glass Door Freezer S3F-LT-GD
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Automatic Electric Condensate Evaporator
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Triple-Pane, Tempered Hinged Glass Doors
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S3F-LT-GD
Product Name Low-Temp Glass Door Freezer
Unlock Full Specs
to access all available technical data

Similar Products