Continental Scientific Solid Door Dual Temperature S2RF

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Solid Door Dual Temperature
S2RF
Solid Door Dual Temperature S2RF
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporators
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost on Freezer Systems
  • Automatic Interior Lighting
  • Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
  • Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2RF
Product Name Solid Door Dual Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Dilution Refrigerator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -273 C (-460 F)
View Details
TF Series Front Loading Ultra Low Temperature Freezers - TF-23-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Upright
View Details