Continental Scientific Pass-Thru Glass Door Refrigerator S2R-SS-GD-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Pass-Thru Glass Door Refrigerator - S2R-SS-GD-PT - Continental Scientific
Bensalem, PA, USA
Pass-Thru Glass Door Refrigerator
S2R-SS-GD-PT
Pass-Thru Glass Door Refrigerator S2R-SS-GD-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior Lighting Duplex Vapor Proof Outlet Per Section Two 2" Diameter Access Ports Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Double-Pane, Tempered Hinged Glass Doors
  • Fluorescent Interior Lighting
  • Duplex Vapor Proof Outlet Per Section
  • Two 2" Diameter Access Ports
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2R-SS-GD-PT
Product Name Pass-Thru Glass Door Refrigerator
Configuration Refrigerator
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Chamber Capacity 48 cubic feet (1359 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Dilution Refrigerator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -273 C (-460 F)
View Details
Cryogenic, Mechanically Cooled Walk-In, Reach-In, Medical, Laboratory, Scientific Freezers, CBM Series -  - Russells Technical Products
Specs
Configuration Freezer
Unit Style Chest
Temperature Range -85 C (-121 F)
View Details
cooling & freezing tunnel, tna ener-freeze FFV 3 - FFV 30 - TNA Solutions Pty. Ltd.
Specs
Configuration Freezer and Refrigerator Combo
Unit Style Tunnel
Throughput 0.3308 to 3.31 t/hr (0.3000 to 3 metric tons/hr)
View Details