Continental Scientific Pass-Thru Sliding Glass Door Refrigerator S2R-SGD-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Pass-Thru Sliding Glass Door Refrigerator
S2R-SGD-PT
Pass-Thru Sliding Glass Door Refrigerator S2R-SGD-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome-Plated Flow Line Handles Self-Closing Doors Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome-Plated Flow Line Handles
  • Self-Closing Doors
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Double-Pane, Tempered Sliding Glass Doors w/Lock
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gaskets
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2R-SGD-PT
Product Name Pass-Thru Sliding Glass Door Refrigerator
Unlock Full Specs
to access all available technical data

Similar Products

V Series Ultra Low Temperature Freezers - V-11-105-105 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 47 inch (1194 mm)
View Details
Pulse Tube Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 C (-452 F)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freezer
Unit Style Upright
Number of Doors 1 #
View Details