Continental Scientific Solid Door Freezer with Manual Defrost S2F-SS-HD-CW

Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Freezer with Manual Defrost - S2F-SS-HD-CW - Continental Scientific
Bensalem, PA, USA
Solid Door Freezer with Manual Defrost
S2F-SS-HD-CW
Solid Door Freezer with Manual Defrost S2F-SS-HD-CW
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Automatic Electric Condensate Evaporator
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Triple-Pane, Tempered Hinged Glass Doors
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2F-SS-HD-CW
Product Name Solid Door Freezer with Manual Defrost
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Tunnel Freezer - CRYOLINE MT - Linde North America, Inc.
Linde North America, Inc.
Specs
Configuration Freezer
Unit Style Tunnel
View Details