Continental Scientific Solid Door Freezer S2F-SA

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Freezer - S2F-SA - Continental Scientific
Bensalem, PA, USA
Solid Door Freezer
S2F-SA
Solid Door Freezer S2F-SA
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2F-SA
Product Name Solid Door Freezer
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Cryostat -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
View Details
Pass-Thru Chromatography Refrigerator - CH3R-GD-PT - Continental Scientific
Specs
Configuration Refrigerator
Certifications UL, cUL
Insulation 3'' Non-CFC Polyurethane Foam
View Details