Continental Scientific Solid Door Freezer with Manual Defrost S2F-HD-CW

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Solid Door Freezer with Manual Defrost
S2F-HD-CW
Solid Door Freezer with Manual Defrost S2F-HD-CW
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Manual Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2F-HD-CW
Product Name Solid Door Freezer with Manual Defrost
Unlock Full Specs
to access all available technical data

Similar Products

Dilution Refrigerator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -273 C (-460 F)
View Details
TF Series Front Loading Ultra Low Temperature Freezers - TF-84-15-15 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Upright
View Details
Pass-Thru Solid Door Freezer - S2F-PT - Continental Scientific
Specs
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
View Details