Continental Scientific Solid Door Refrigerator S1R

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Refrigerator - S1R - Continental Scientific
Bensalem, PA, USA
Solid Door Refrigerator
S1R
Solid Door Refrigerator S1R
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporators
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost on Freezer Systems
  • Automatic Interior Lighting
  • Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
  • Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1R
Product Name Solid Door Refrigerator
Configuration Refrigerator
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Chamber Capacity 20 cubic feet (566 liters)
Unlock Full Specs
to access all available technical data

Similar Products

GM Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 to -263 C (-452 to -442 F)
View Details
T Series Ultra Low Temperature Freezers - T-60-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 64 inch (1626 mm)
View Details
Cryogenic, Mechanically Cooled Walk-In, Reach-In, Medical, Laboratory, Scientific Freezers, CBM Series -  - Russells Technical Products
Specs
Configuration Freezer
Unit Style Chest
Temperature Range -85 C (-121 F)
View Details