Continental Scientific Pass-Thru Extra-Wide Single Section Freezer S1FX-SS-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Pass-Thru Extra-Wide Single Section Freezer - S1FX-SS-PT - Continental Scientific
Bensalem, PA, USA
Pass-Thru Extra-Wide Single Section Freezer
S1FX-SS-PT
Pass-Thru Extra-Wide Single Section Freezer S1FX-SS-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Adjustable Temperature Control, Range +2°C to +8°C, Factory Preset at +4°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1FX-SS-PT
Product Name Pass-Thru Extra-Wide Single Section Freezer
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3'' Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Tube Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 C (-452 F)
View Details
T Series Ultra Low Temperature Freezers - T-37-705-705 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
View Details
Pass-Thru Solid Door Freezer - S3F-SA-PT - Continental Scientific
Specs
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
View Details