Continental Scientific Solid Door Freezer with Manual Defrost S1FX-SS-HD-CW

Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Freezer with Manual Defrost - S1FX-SS-HD-CW - Continental Scientific
Bensalem, PA, USA
Solid Door Freezer with Manual Defrost
S1FX-SS-HD-CW
Solid Door Freezer with Manual Defrost S1FX-SS-HD-CW
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Automatic Electric Condensate Evaporator
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Triple-Pane, Tempered Hinged Glass Doors
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1FX-SS-HD-CW
Product Name Solid Door Freezer with Manual Defrost
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Tube Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 C (-452 F)
View Details
T Series Ultra Low Temperature Freezers - T-21-2-2 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 64 inch (1626 mm)
View Details
ambient air cooling system, tna cryo-jet 5 - CJ-3242-B - TNA Solutions Pty. Ltd.
Specs
Configuration Refrigerator
Height 25.98 inch (660 mm)
Width 42.01 inch (1067 mm)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freezer
Unit Style Upright
Number of Doors 1 #
View Details