Continental Scientific Pass-Thru Extra-Wide Single Section Freezer S1FX-SS-GD-PT

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Pass-Thru Extra-Wide Single Section Freezer
S1FX-SS-GD-PT
Pass-Thru Extra-Wide Single Section Freezer S1FX-SS-GD-PT
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Designed for -20°C Cabinet Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporator
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1FX-SS-GD-PT
Product Name Pass-Thru Extra-Wide Single Section Freezer
Unlock Full Specs
to access all available technical data

Similar Products

T Series Ultra Low Temperature Freezers - T-37-3-3 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 64 inch (1626 mm)
View Details
Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Cryogenic, Mechanically Cooled Walk-In, Reach-In, Medical, Laboratory, Scientific Freezers, CBM Series -  - Russells Technical Products
Specs
Configuration Freezer
Unit Style Chest
Temperature Range -85 C (-121 F)
View Details
Low-Temp Solid Door Freezer - S2F-LT-SS - Continental Scientific
Specs
Configuration Freezer
Unit Style Upright
Certifications UL, cUL
View Details