Continental Scientific Solid Door Freezer with Manual Defrost S1FX-SA-HD-CW

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Solid Door Freezer with Manual Defrost
S1FX-SA-HD-CW
Solid Door Freezer with Manual Defrost S1FX-SA-HD-CW
Standard Features Modern State-of-the-Art Styling Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Automatic Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Manual Defrost Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Automatic Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Manual Defrost
  • Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1FX-SA-HD-CW
Product Name Solid Door Freezer with Manual Defrost
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Spiral Freezer - CRYOLINE XF - Linde North America, Inc.
Linde North America, Inc.
Specs
Configuration Freezer
View Details