Continental ScientificPass-Thru Solid Door FreezerS1F-SA-PT
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Automatic Interior Lighting
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost
Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
For Use In Cleanrooms
Description
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Automatic Interior Lighting
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost
Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Automatic Interior Lighting
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost
Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C
For Use In Cleanrooms
Standard Features
Modern State-of-the-Art Styling
Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant
3" Non-CFC Polyurethane Foam Insulation
Chrome Plated Flow Line Handles
Cam-Action Lift-Off Hinges
Self-Closing Doors
Automatic Interior Lighting
Magnetic Snap-In Door Gasket
Cylinder Lock In Each Door
Automatic Electric Condensate Evaporator
5" Casters
Heavy-Duty, Epoxy-Coated Steel Shelves
External Digital Thermometer
Automatic Electric Defrost
Adjustable Temperature Control, Range -22°C to -12°C, Factory Preset at -20°C