Continental Scientific Low-Temp Glass Door Freezer S1F-LT-GD

Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Bensalem, PA, USA
Low-Temp Glass Door Freezer
S1F-LT-GD
Low-Temp Glass Door Freezer S1F-LT-GD
Standard Features Modern State-of-the-Art Styling Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Fluorescent Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door 5" Casters Automatic Electric Condensate Evaporator Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Triple-Pane, Tempered Hinged Glass Doors Automatic Electric Defrost Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Fluorescent Interior Lighting
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • 5" Casters
  • Automatic Electric Condensate Evaporator
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Triple-Pane, Tempered Hinged Glass Doors
  • Automatic Electric Defrost
  • Adjustable Temperature Control, Range -24°C to -18°C, Factory Preset at -23°C
  • For Use In Cleanrooms

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S1F-LT-GD
Product Name Low-Temp Glass Door Freezer
Unlock Full Specs
to access all available technical data

Similar Products

GM Cryocooler -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Temperature Range -269 to -263 C (-452 to -442 F)
View Details
T Series Ultra Low Temperature Freezers - T-96-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 67 inch (1702 mm)
View Details
ambient air cooling system, tna cryo-jet 5 - CJ-3230-B - TNA Solutions Pty. Ltd.
Specs
Configuration Refrigerator
Height 25.98 inch (660 mm)
Width 30 inch (762 mm)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freezer
Unit Style Upright
Number of Doors 1 #
View Details