Continental Batteries Company Battery OPT 6V

Description
Automotive
Datasheet
Description
Automotive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery OPT 6V
Automotive

Automotive

Supplier's Site Datasheet

Technical Specifications

  Continental Batteries Company
Product Category Batteries
Product Number OPT 6V
Product Name Battery
Application Automotive
Voltage 12 volts
RC 110 minutes
CA / MCA 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1786-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details