CTX30L(FA) (SEALED) -- BATTERY
Continental Batteries Company
Battery
CTX30L(FA) (Sealed)
-
Continental Batteries Company
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
CTX30L(FA) (Sealed) |
|
Product Name
|
Battery |
|
Application
|
ATV
|
|
Voltage
|
12 volts
|
|
Capacity
|
28 ampere-hr
|
|
CCA
|
385 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
525 ampere-hr
Width / Diameter
36 inch (914 mm)
View Details
Width / Diameter
3.86 inch (98 mm)
Depth
0.2559 inch (6.5 mm)
Height
3.33 inch (84.5 mm)
View Details
Secondary Batteries
Lithium-ion
Voltage
3.6 volts
View Details
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
12 volts
View Details