Continental Batteries Company Battery 6V-Gel

Description
Floor Scrubber
Datasheet
Description
Floor Scrubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery 6V-Gel
Floor Scrubber

Floor Scrubber

Supplier's Site Datasheet

Technical Specifications

  Continental Batteries Company
Product Category Batteries
Product Number 6V-Gel
Product Name Battery
Lead Acid Batteries Gel Cell Lead Acid
Application Floor Scrubber
Voltage 6 volts
Capacity 189 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 2118953 - RS Components, Ltd.
Specs
Lead Acid Batteries Vrla
Capacity 22 ampere-hr
Width / Diameter 6.54 inch (166 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details