Contec, Inc. Contec Rayon Wipe - 17 in Overall Length - RZ1217 RZ1217

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 17 in overall length and a 12 in overall width. The material used in this SKU are: rayon material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 17 in overall length and a 12 in overall width. The material used in this SKU are: rayon material.

Suppliers

Company
Product
Description
Supplier Links
Contec Rayon Wipe - 17 in Overall Length - RZ1217 - RZ1217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec Rayon Wipe - 17 in Overall Length - RZ1217
RZ1217
Contec Rayon Wipe - 17 in Overall Length - RZ1217 RZ1217
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 17 in overall length and a 12 in overall width. The material used in this SKU are: rayon material.

R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 17 in overall length and a 12 in overall width. The material used in this SKU are: rayon material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number RZ1217
Product Name Contec Rayon Wipe - 17 in Overall Length - RZ1217
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
WorkWipes® Reclaimed Colored T-Shirt in Bag - WIP551 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
Accel Cloths Quarterfolded - 48635 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 12.5 inch (317 mm)
View Details