Contec, Inc. Contec PNHS White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 PNHS-44

Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable, low levels of particles.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable, low levels of particles.

Suppliers

Company
Product
Description
Supplier Links
Contec PNHS White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 - PNHS-44 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec PNHS White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44
PNHS-44
Contec PNHS White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 PNHS-44
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable, low levels of particles.

R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable, low levels of particles.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number PNHS-44
Product Name Contec PNHS White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10771 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1369624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Length 4189 inch (106400 mm)
Width / OD 12.6 inch (320 mm)
View Details