Contec, Inc. Contec PN White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 PN-44

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable.

Suppliers

Company
Product
Description
Supplier Links
Contec PN White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 - PN-44 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec PN White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44
PN-44
Contec PN White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44 PN-44
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 4 in overall length and a 4 in overall width. Parts within this category come in a variety of colors; this part is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is abrasion resistant, chemical resistant, launderable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number PN-44
Product Name Contec PN White Polyester 300 Wipe - Bag - 300 wipes per bag - 4 in Overall Length - 44
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
Accel Cloths Flat Sheet - 10601 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 25 inch (635 mm)
Width / OD 14.25 inch (362 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 8825905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 8.46 inch (215 mm)
Width / OD 4.53 inch (115 mm)
View Details