Contec, Inc. Contec Quiltec LWQS White Polyester 25 Wipe - Bag - 25 wipes per inner bag, 4 inner bags per outer bag - 12 in Overall Length - LWQS0002 LWQS0002

Description
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. Parts within this category come in a variety of colors; this SKU is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, low levels of particles, sterile.
Description
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. Parts within this category come in a variety of colors; this SKU is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, low levels of particles, sterile.

Suppliers

Company
Product
Description
Supplier Links
Contec Quiltec LWQS White Polyester 25 Wipe - Bag - 25 wipes per inner bag, 4 inner bags per outer bag - 12 in Overall Length - LWQS0002 - LWQS0002 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec Quiltec LWQS White Polyester 25 Wipe - Bag - 25 wipes per inner bag, 4 inner bags per outer bag - 12 in Overall Length - LWQS0002
LWQS0002
Contec Quiltec LWQS White Polyester 25 Wipe - Bag - 25 wipes per inner bag, 4 inner bags per outer bag - 12 in Overall Length - LWQS0002 LWQS0002
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. Parts within this category come in a variety of colors; this SKU is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, low levels of particles, sterile.

R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. Parts within this category come in a variety of colors; this SKU is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is abrasion resistant, chemical resistant, low levels of particles, sterile.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number LWQS0002
Product Name Contec Quiltec LWQS White Polyester 25 Wipe - Bag - 25 wipes per inner bag, 4 inner bags per outer bag - 12 in Overall Length - LWQS0002
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Heavy-Duty Cleaning Cloth White W4 - 530182 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured Acetone Wipe - 18011 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 2409482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.96 inch (380 mm)
Width / OD 12.4 inch (315 mm)
View Details