Contec, Inc. Contec Amplitude, Helix AMHX White Meltblown Polypropylene 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - AMHX0004 AMHX0004

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: meltblown polypropylene material. This particular wipe is acid resistant, chemical resistant, low levels of particles.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: meltblown polypropylene material. This particular wipe is acid resistant, chemical resistant, low levels of particles.

Suppliers

Company
Product
Description
Supplier Links
Contec Amplitude, Helix AMHX White Meltblown Polypropylene 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - AMHX0004 - AMHX0004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec Amplitude, Helix AMHX White Meltblown Polypropylene 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - AMHX0004
AMHX0004
Contec Amplitude, Helix AMHX White Meltblown Polypropylene 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - AMHX0004 AMHX0004
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: meltblown polypropylene material. This particular wipe is acid resistant, chemical resistant, low levels of particles.

R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: meltblown polypropylene material. This particular wipe is acid resistant, chemical resistant, low levels of particles.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number AMHX0004
Product Name Contec Amplitude, Helix AMHX White Meltblown Polypropylene 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - AMHX0004
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 568146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Screen; No Solvent or Cleaner
Length 7.87 inch (200 mm)
Width / OD 7.87 inch (200 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details