Contec, Inc. Contec Amplitude, Ecocloth AMEC White Cellulose / Polyester 150 Wipe - Bag - 150 wipes per bag - 12 in Overall Length - CONTEC AMEC0004 12 X 12 AMEC0004

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: cellulose / polyester material. This particular wipe is low levels of particles.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: cellulose / polyester material. This particular wipe is low levels of particles.

Suppliers

Company
Product
Description
Supplier Links
Contec Amplitude, Ecocloth AMEC White Cellulose / Polyester 150 Wipe - Bag - 150 wipes per bag - 12 in Overall Length - CONTEC AMEC0004 12 X 12 - CONTEC AMEC0004 12 X 12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec Amplitude, Ecocloth AMEC White Cellulose / Polyester 150 Wipe - Bag - 150 wipes per bag - 12 in Overall Length - CONTEC AMEC0004 12 X 12
CONTEC AMEC0004 12 X 12
Contec Amplitude, Ecocloth AMEC White Cellulose / Polyester 150 Wipe - Bag - 150 wipes per bag - 12 in Overall Length - CONTEC AMEC0004 12 X 12 CONTEC AMEC0004 12 X 12
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: cellulose / polyester material. This particular wipe is low levels of particles.

R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 12 in overall width. SKUs within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: cellulose / polyester material. This particular wipe is low levels of particles.

Buy Now
Contec Aplitude EcoCloth White Cellulose / Polyester 150 Wipe - 12 in Overall Length - AMEC0004 - AMEC0004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Contec Aplitude EcoCloth White Cellulose / Polyester 150 Wipe - 12 in Overall Length - AMEC0004
AMEC0004
Contec Aplitude EcoCloth White Cellulose / Polyester 150 Wipe - 12 in Overall Length - AMEC0004 AMEC0004
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. This item comes in a variety of colors; This particular item is white. Various material are used in the production of item. For this item this consists of: cellulose / polyester material.

R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 12 in overall width. This item comes in a variety of colors; This particular item is white. Various material are used in the production of item. For this item this consists of: cellulose / polyester material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number CONTEC AMEC0004 12 X 12
Product Name Contec Amplitude, Ecocloth AMEC White Cellulose / Polyester 150 Wipe - Bag - 150 wipes per bag - 12 in Overall Length - CONTEC AMEC0004 12 X 12
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Wipes - 1927560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Industry Applications Electronics; Electrical equipment
View Details