Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 600 Wipe - Bag - 600 wipes per bag - 4 in Overall Length - 798 492224-798

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 4 in overall length and a 4 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 4 in overall length and a 4 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 600 Wipe - Bag - 600 wipes per bag - 4 in Overall Length - 798 - 492224-798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 600 Wipe - Bag - 600 wipes per bag - 4 in Overall Length - 798
492224-798
Anticon Gold Heavyweight 492224 Polyester 600 Wipe - Bag - 600 wipes per bag - 4 in Overall Length - 798 492224-798
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 4 in overall length and a 4 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 4 in overall length and a 4 in overall width. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-798
Product Name Anticon Gold Heavyweight 492224 Polyester 600 Wipe - Bag - 600 wipes per bag - 4 in Overall Length - 798
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, Pop-Up Box - 192127 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Wipes - 1116110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length 7.68 inch (195 mm)
Width / OD 7.87 inch (200 mm)
View Details