Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - 790 492224-790

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 12 in overall length and a 12 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 12 in overall length and a 12 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - 790 - 492224-790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - 790
492224-790
Anticon Gold Heavyweight 492224 Polyester 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - 790 492224-790
R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 12 in overall length and a 12 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company features a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 12 in overall length and a 12 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this item are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-790
Product Name Anticon Gold Heavyweight 492224 Polyester 100 Wipe - Bag - 100 wipes per bag - 12 in Overall Length - 790
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Tork Hand Cleaning Wet Wipe Bucket - 192593 - Tork
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Length 10.82 inch (275 mm)
Width / OD 10.82 inch (275 mm)
View Details
Wipes - 1869957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 9.45 inch (240 mm)
Width / OD 14.96 inch (380 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10771 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details