Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 789 492224-789

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 9 in overall length and a 9 in overall width. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 9 in overall length and a 9 in overall width. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 789 - 492224-789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 789
492224-789
Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 789 492224-789
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 9 in overall length and a 9 in overall width. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 9 in overall length and a 9 in overall width. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this SKU are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-789
Product Name Anticon Gold Heavyweight 492224 Polyester 150 Wipe - Bag - 150 wipes per bag - 9 in Overall Length - 789
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Roll Towel - 291380 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.88 inch (479 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1763654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 15.75 inch (400 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details