Contec, Inc. Anticon Gold Heavyweight 492224 Polyester 50 Wipe - Bag - 50 wipes per bag - 18 in Overall Length - 181 492224-181

Description
R.S. Hughes Company carries a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).
Description
R.S. Hughes Company carries a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Suppliers

Company
Product
Description
Supplier Links
Anticon Gold Heavyweight 492224 Polyester 50 Wipe - Bag - 50 wipes per bag - 18 in Overall Length - 181 - 492224-181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Anticon Gold Heavyweight 492224 Polyester 50 Wipe - Bag - 50 wipes per bag - 18 in Overall Length - 181
492224-181
Anticon Gold Heavyweight 492224 Polyester 50 Wipe - Bag - 50 wipes per bag - 18 in Overall Length - 181 492224-181
R.S. Hughes Company carries a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

R.S. Hughes Company carries a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this SKU include: 18 in overall length and a 18 in overall width. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a bag. The material used in this product are: polyester material. This particular wipe is high tensile strength, low levels of particles, p.a.t. (particle attraction technology).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 492224-181
Product Name Anticon Gold Heavyweight 492224 Polyester 50 Wipe - Bag - 50 wipes per bag - 18 in Overall Length - 181
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
Tork Heavy-Duty Cleaning Cloth, Pop-Up Box - 5301755 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 23.88 inch (606 mm)
Width / OD 9.38 inch (238 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details