Containment Solutions, Inc. (CSI) Fuelmaster® System

Description
FuelMaster® System Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by providing customers with a totally integrated fueling system assembled and field inspected by factory trained and qualified employees. The FuelMaster® System from CSI takes the guess work and frustration out of selecting and maintaining a vehicle fueling system. CSI realizes that end users require additional products and services in order to have a fully operational and safe fueling system. With FuelMaster® you also receive dispensers that are weights and measures approved, electronic overfill indication, and leak detection. Consult CSI for dispensers compatible with ethanol blend gasoline greater than E10. Standard Features: Complete AGT System UL 2085 Listed Tank UL Listed Components Extensive Warranty One Price Approach Standard Products Electronic Overfill / Leak Detection Weights & Measures Approved Dispenser Benefits: Single-source accountability & convenience Easy to specify, bid, test and install Eliminates missing components UL listed as Insulated, Protected Secondary Containment Tank Most comprehensive warranty in the industry Continuous fail-safe monitoring Options: Inventory Management System Compartment Tanks FIBERVAULT® Exterior Coatings Phase I & II Vapor Recovery Packages Start-Up Inspection Service Annual Maintenance & Service Program
Description
FuelMaster® System Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by providing customers with a totally integrated fueling system assembled and field inspected by factory trained and qualified employees. The FuelMaster® System from CSI takes the guess work and frustration out of selecting and maintaining a vehicle fueling system. CSI realizes that end users require additional products and services in order to have a fully operational and safe fueling system. With FuelMaster® you also receive dispensers that are weights and measures approved, electronic overfill indication, and leak detection. Consult CSI for dispensers compatible with ethanol blend gasoline greater than E10. Standard Features: Complete AGT System UL 2085 Listed Tank UL Listed Components Extensive Warranty One Price Approach Standard Products Electronic Overfill / Leak Detection Weights & Measures Approved Dispenser Benefits: Single-source accountability & convenience Easy to specify, bid, test and install Eliminates missing components UL listed as Insulated, Protected Secondary Containment Tank Most comprehensive warranty in the industry Continuous fail-safe monitoring Options: Inventory Management System Compartment Tanks FIBERVAULT® Exterior Coatings Phase I & II Vapor Recovery Packages Start-Up Inspection Service Annual Maintenance & Service Program

Suppliers

Company
Product
Description
Supplier Links
Fuelmaster® System -  - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
Fuelmaster® System
Fuelmaster® System
FuelMaster® System Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by providing customers with a totally integrated fueling system assembled and field inspected by factory trained and qualified employees. The FuelMaster® System from CSI takes the guess work and frustration out of selecting and maintaining a vehicle fueling system. CSI realizes that end users require additional products and services in order to have a fully operational and safe fueling system. With FuelMaster® you also receive dispensers that are weights and measures approved, electronic overfill indication, and leak detection. Consult CSI for dispensers compatible with ethanol blend gasoline greater than E10. Standard Features: Complete AGT System UL 2085 Listed Tank UL Listed Components Extensive Warranty One Price Approach Standard Products Electronic Overfill / Leak Detection Weights & Measures Approved Dispenser Benefits: Single-source accountability & convenience Easy to specify, bid, test and install Eliminates missing components UL listed as Insulated, Protected Secondary Containment Tank Most comprehensive warranty in the industry Continuous fail-safe monitoring Options: Inventory Management System Compartment Tanks FIBERVAULT® Exterior Coatings Phase I & II Vapor Recovery Packages Start-Up Inspection Service Annual Maintenance & Service Program

FuelMaster® System

Containment Solutions, Inc. (CSI) has earned the reputation over the last 40 years for providing owners and engineers with cost effective solutions for the safe storage of motor vehicle fuels in underground and aboveground applications. This goal is best achieved by providing customers with a totally integrated fueling system assembled and field inspected by factory trained and qualified employees.

The FuelMaster® System from CSI takes the guess work and frustration out of selecting and maintaining a vehicle fueling system. CSI realizes that end users require additional products and services in order to have a fully operational and safe fueling system.

With FuelMaster® you also receive dispensers that are weights and measures approved, electronic overfill indication, and leak detection. Consult CSI for dispensers compatible with ethanol blend gasoline greater than E10.

Standard Features:

  • Complete AGT System
  • UL 2085 Listed Tank
  • UL Listed Components
  • Extensive Warranty
  • One Price Approach
  • Standard Products
  • Electronic Overfill / Leak Detection
  • Weights & Measures Approved Dispenser

Benefits:

  • Single-source accountability & convenience
  • Easy to specify, bid, test and install
  • Eliminates missing components
  • UL listed as Insulated, Protected Secondary Containment Tank
  • Most comprehensive warranty in the industry
  • Continuous fail-safe monitoring

Options:

  • Inventory Management System
  • Compartment Tanks
  • FIBERVAULT® Exterior Coatings
  • Phase I & II Vapor Recovery Packages
  • Start-Up Inspection Service
  • Annual Maintenance & Service Program
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Name Fuelmaster® System
Type Fuel/Oil Tank
Volume Capacity 250 to 20000 gallons (946 to 75708 liters)
Diameter / Width 43 to 95 inch (1092 to 2413 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details