Containment Solutions, Inc. (CSI) SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System FRSW1000

Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy
Description
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

Suppliers

Company
Product
Description
Supplier Links
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System - FRSW1000 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System
FRSW1000
SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System FRSW1000
SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm. SafeWaste Storage Systems are designed to be fully operational with minimal installation cost. Standard Features: Superior environmental protection Engineered to meet national and local codes Eliminates underground liability Tamper-proof self-containment Versatile applications — indoor and outdoor Moveable by forklift UL-listed aboveground flammable liquid primary storage tank UL-listed air operated suction pump Environmental security enclosure cabinet 110% secondary containment Automatic overflow protection Audible overspill alarm Liquid level indicator 100% observable primary and secondary tanks Corrosion resistant exterior coating Options: 2-hour fire protection, UL-2085 Collection caddy

SafeWaste™

Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention alarm.

SafeWaste Storage Systems are designed to be fully operational with minimal installation cost.

Standard Features:

  • Superior environmental protection
  • Engineered to meet national and local codes
  • Eliminates underground liability
  • Tamper-proof self-containment
  • Versatile applications — indoor and outdoor
  • Moveable by forklift
  • UL-listed aboveground flammable liquid primary storage tank
  • UL-listed air operated suction pump
  • Environmental security enclosure cabinet
  • 110% secondary containment
  • Automatic overflow protection
  • Audible overspill alarm
  • Liquid level indicator
  • 100% observable primary and secondary tanks
  • Corrosion resistant exterior coating

Options:

  • 2-hour fire protection, UL-2085
  • Collection caddy
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number FRSW1000
Product Name SafeWaste™ UL-2085 Listed, 2 Hour Fire Rated Used Oil Storage System
Type Fuel/Oil Tank
Volume Capacity 1000 gallons (3785 liters)
Diameter / Width 113 inch (2870 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details