Containment Solutions, Inc. (CSI) Aboveground Commercial Vertical Fiberglass Water Tank 15'6" Diameter

Description
Aboveground Commercial Tanks Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible. Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since fiberglass does not chip, crack, or rust; your tank will last for a long time. Our tanks are sought after because of their ability to safely handle potable and non-potable water without the need for liners. Fiberglass is also lightweight so compared to steel or concrete, our tanks are an easy to ship, cost-effective alternative. Our vertical water tanks are manufactured to national standards including ASTM D 3299, ASTM D 4097, PS 15-69, SPI's Quality Assurance Report, RTP-1 Specification, and Customer's Specifications. With our manufacturing capabilities, tank diameters can reach 20' and capacities range from 1,250 — 20,000 gallons. Two color options: Desert Sand, Forest Green Typical Applications: Rainwater Harvesting Agricultural & Industrial Water Supply Stormwater Collection/Dispersal Fire Protection Water Storage Potable Water Storage (drinkable) Farm & Ranch Water Storage
Description
Aboveground Commercial Tanks Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible. Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since fiberglass does not chip, crack, or rust; your tank will last for a long time. Our tanks are sought after because of their ability to safely handle potable and non-potable water without the need for liners. Fiberglass is also lightweight so compared to steel or concrete, our tanks are an easy to ship, cost-effective alternative. Our vertical water tanks are manufactured to national standards including ASTM D 3299, ASTM D 4097, PS 15-69, SPI's Quality Assurance Report, RTP-1 Specification, and Customer's Specifications. With our manufacturing capabilities, tank diameters can reach 20' and capacities range from 1,250 — 20,000 gallons. Two color options: Desert Sand, Forest Green Typical Applications: Rainwater Harvesting Agricultural & Industrial Water Supply Stormwater Collection/Dispersal Fire Protection Water Storage Potable Water Storage (drinkable) Farm & Ranch Water Storage

Suppliers

Company
Product
Description
Supplier Links
Aboveground Commercial Vertical Fiberglass Water Tank - 15'6
Conroe, TX, USA
Aboveground Commercial Vertical Fiberglass Water Tank
15'6" Diameter
Aboveground Commercial Vertical Fiberglass Water Tank 15'6" Diameter
Aboveground Commercial Tanks Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible. Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since fiberglass does not chip, crack, or rust; your tank will last for a long time. Our tanks are sought after because of their ability to safely handle potable and non-potable water without the need for liners. Fiberglass is also lightweight so compared to steel or concrete, our tanks are an easy to ship, cost-effective alternative. Our vertical water tanks are manufactured to national standards including ASTM D 3299, ASTM D 4097, PS 15-69, SPI's Quality Assurance Report, RTP-1 Specification, and Customer's Specifications. With our manufacturing capabilities, tank diameters can reach 20' and capacities range from 1,250 — 20,000 gallons. Two color options: Desert Sand, Forest Green Typical Applications: Rainwater Harvesting Agricultural & Industrial Water Supply Stormwater Collection/Dispersal Fire Protection Water Storage Potable Water Storage (drinkable) Farm & Ranch Water Storage

Aboveground Commercial Tanks

Aboveground commercial water storage tanks, from Containment Solutions, are ideal for applications where aesthetics are not critical or when underground installation is not feasible.

Fiberglass tanks are inherently non-corrosive and essentially maintenance free. Since fiberglass does not chip, crack, or rust; your tank will last for a long time. Our tanks are sought after because of their ability to safely handle potable and non-potable water without the need for liners. Fiberglass is also lightweight so compared to steel or concrete, our tanks are an easy to ship, cost-effective alternative. Our vertical water tanks are manufactured to national standards including ASTM D 3299, ASTM D 4097, PS 15-69, SPI's Quality Assurance Report, RTP-1 Specification, and Customer's Specifications. With our manufacturing capabilities, tank diameters can reach 20' and capacities range from 1,250 — 20,000 gallons.

Two color options: Desert Sand, Forest Green

Typical Applications:

  • Rainwater Harvesting
  • Agricultural & Industrial Water Supply
  • Stormwater Collection/Dispersal
  • Fire Protection Water Storage
  • Potable Water Storage (drinkable)
  • Farm & Ranch Water Storage
Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Storage Tanks and Process Tanks
Product Number 15'6" Diameter
Product Name Aboveground Commercial Vertical Fiberglass Water Tank
Type Water Tank
Volume Capacity 18000 to 20000 gallons (68137 to 75708 liters)
Diameter / Width 186 inch (4724 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details