The 7888.2 is an on-delay timing relay with a time range of 3 to 30 seconds, designed for mounting on a TS 35 rail. It operates on 24 VAC/DC and features one changeover (CO) relay contact with screw terminals supporting wire sizes from 0.2 mm² to 2.5 mm², solid or stranded with ferrules. The device measures 78 mm in length, 22.5 mm in width, and 7.5 mm in height (excluding the mounting base), with a total height of 84 mm when mounted. It has an IP20 protection rating, operates up to 50 °C, and meets overvoltage category III and contamination degree 2 requirements. The relay is REACH and RoHS compliant.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 7888.2 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |