Conta-Clip, Inc. Bushings, Grommets 28817.6

Description
"Rectangular - 5.591"" L x 1.732"" W (142.00mm x 44.00mm) Grommet, Entry Plate 0.039"" ~ 0.256"" (1.00mm ~ 6.50mm) Gray"
Request a Quote Datasheet
Description
"Rectangular - 5.591"" L x 1.732"" W (142.00mm x 44.00mm) Grommet, Entry Plate 0.039"" ~ 0.256"" (1.00mm ~ 6.50mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28817.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28817.6-ND
Bushings, Grommets 2080-28817.6-ND
"Rectangular - 5.591"" L x 1.732"" W (142.00mm x 44.00mm) Grommet, Entry Plate 0.039"" ~ 0.256"" (1.00mm ~ 6.50mm) Gray"

"Rectangular - 5.591"" L x 1.732"" W (142.00mm x 44.00mm) Grommet, Entry Plate 0.039"" ~ 0.256"" (1.00mm ~ 6.50mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28817.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1366402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3543 inch (9 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details