Conta-Clip, Inc. Round frame CONTA-CLIP KDS-R 20-32 BK - 28770.4 28770.4

Description
Round cable entry frame KDS-R 20-32 BK - 28770.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold 1 seal, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 20-32 BK - 28770.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 20-32 BK - 28770.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M20, M25, or M32 via separate adapters.
Datasheet
Description
Round cable entry frame KDS-R 20-32 BK - 28770.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold 1 seal, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 20-32 BK - 28770.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 20-32 BK - 28770.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M20, M25, or M32 via separate adapters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round frame CONTA-CLIP KDS-R 20-32 BK - 28770.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Round frame CONTA-CLIP KDS-R 20-32 BK - 28770.4
Round frame CONTA-CLIP KDS-R 20-32 BK - 28770.4
Round cable entry frame KDS-R 20-32 BK - 28770.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold 1 seal, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 20-32 BK - 28770.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 20-32 BK - 28770.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M20, M25, or M32 via separate adapters.

Round cable entry frame KDS-R 20-32 BK - 28770.4 from CONTA-CLIP provides a durable base for customizable configurations of cable feed through layouts and seal sizes. It is designed to hold 1 seal, and with a variety of seal sizes available, can be used for a variety of cable sizes. The KDS-R 20-32 BK - 28770.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-R 20-32 BK - 28770.4 is composed of a durable polyamide body with TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C. The threads can also be adapted to M20, M25, or M32 via separate adapters.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Round frame CONTA-CLIP KDS-R 20-32 BK - 28770.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308511/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details