Conta-Clip, Inc. Screw frame CONTA-CLIP KDS-SR-FB4/F BK - 28712.4 28712.4

Description
Cable entry screw frame KDS-SR-FB4/F BK - 28712.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base that is 5 positions wide, while remaining thin in the opposite dimension to accomodate tight spaces. It is designed to hold 5 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The injected mounting on the KDS-SR-FB4/F BK - 28712.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR-FB4/F BK - 28712.4 is composed of a durable polyamide body with Injected TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet
Description
Cable entry screw frame KDS-SR-FB4/F BK - 28712.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base that is 5 positions wide, while remaining thin in the opposite dimension to accomodate tight spaces. It is designed to hold 5 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The injected mounting on the KDS-SR-FB4/F BK - 28712.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR-FB4/F BK - 28712.4 is composed of a durable polyamide body with Injected TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw frame CONTA-CLIP KDS-SR-FB4/F BK - 28712.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Screw frame CONTA-CLIP KDS-SR-FB4/F BK - 28712.4
Screw frame CONTA-CLIP KDS-SR-FB4/F BK - 28712.4
Cable entry screw frame KDS-SR-FB4/F BK - 28712.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base that is 5 positions wide, while remaining thin in the opposite dimension to accomodate tight spaces. It is designed to hold 5 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The injected mounting on the KDS-SR-FB4/F BK - 28712.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR-FB4/F BK - 28712.4 is composed of a durable polyamide body with Injected TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Cable entry screw frame KDS-SR-FB4/F BK - 28712.4 from CONTA-CLIP provides a durable 153x70 mm (HxW) base that is 5 positions wide, while remaining thin in the opposite dimension to accomodate tight spaces. It is designed to hold 5 seals, and with a variety of seal sizes available, can be used for nearly all cable sizes. The injected mounting on the KDS-SR-FB4/F BK - 28712.4 also boasts an IP66 protection rating once fully assembled to protect your equipment from the elements. KDS-SR-FB4/F BK - 28712.4 is composed of a durable polyamide body with Injected TPE seal, and is resistant to extreme temperatures with a temperature rating of -40-120 °C.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Screw frame CONTA-CLIP KDS-SR-FB4/F BK - 28712.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Traction Relief Cable Gland - 5306131 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
4 suppliers
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2101364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details