Conta-Clip, Inc. Bushings, Grommets 28651.4

Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet
Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28651.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28651.4-ND
Bushings, Grommets 2080-28651.4-ND
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28651.4-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details