Conta-Clip, Inc. Bushings, Grommets 28646.6

Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Gray"
Request a Quote Datasheet
Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28646.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28646.6-ND
Bushings, Grommets 2080-28646.6-ND
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Gray"

"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28646.6-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 401933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details