Conta-Clip, Inc. Bushings, Grommets 28637.4

Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet
Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28637.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28637.4-ND
Bushings, Grommets 2080-28637.4-ND
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28637.4-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details