Conta-Clip, Inc. Bushings, Grommets 28595.6

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28595.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28595.6-ND
Bushings, Grommets 2080-28595.6-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28595.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details