Conta-Clip, Inc. Bushings, Grommets 28591.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.142"" ~ 1.181"" (29.00mm ~ 30.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.142"" ~ 1.181"" (29.00mm ~ 30.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28591.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28591.6-ND
Bushings, Grommets 2080-28591.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.142"" ~ 1.181"" (29.00mm ~ 30.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 1.142"" ~ 1.181"" (29.00mm ~ 30.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28591.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details