Conta-Clip, Inc. Bushings, Grommets 28586.6

Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28586.6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28586.6-ND
Bushings, Grommets 2080-28586.6-ND
"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

"Square - 1.685"" (42.80mm) Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28586.6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
SPLIT CABLE GROMMET - CHC-S18BL - CHC-S18BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details